TSE - TS EN 140210

Sectional specification: Fixed power resistors-Capability approval

active, Most Current
Organization: TSE
Publication Date: 3 September 1996
Status: active
ICS Code (Fixed resistors): 31.040.10
scope:

These supplementory requirements apply to fuse- links for application in equipment containing semiconductor devices for circuits of rated voltages up to 1000 V a.c. or. circuits of nominal voltages up to 1500 V d.c. and also, in so for as they are applicable for circuits of higher nominal voltages

Document History

TS EN 140210
September 3, 1996
Sectional specification: Fixed power resistors-Capability approval
These supplementory requirements apply to fuse- links for application in equipment containing semiconductor devices for circuits of rated voltages up to 1000 V a.c. or. circuits of nominal voltages...
Advertisement