TSE - TS EN 60099-4
Surge arresters Part 4: Metal oxide surge arresters without gaps for a.c. systems
inactive
| Organization: | TSE |
| Publication Date: | 9 March 2006 |
| Status: | inactive |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
Bu standard, a.a. guc devrelerinde, gerilim darbelerinisinirlama
Document History
September 15, 2015
Surge arresters Part 4: Metal oxide surge arresters without gaps for a.c. systems (IEC 60099-4:2014)
Bu standard, 1 kV uzerinde Us gerilimi olan a.a. gucdevrelerinde gerilim darbelerini sinirlamak icin tasarimlanmis, arkaraligi bulunmayan, dogrusal olmayan metal oksit direncli tipparafudrlari kapsar.
December 24, 2014
Surge arresters - Part 4: Metal-oxide surge arresters without gaps for a.c. systems
IEC 60099 'un bu bolumu, Us'i 1 kV'un uzerinde olan a.a. gucdevrelerindeki gerilim dalgalanmalarini sinirlamak icintasarimlanmis dogrusal olmayan metal oksit direnc tipi kivilcimaraliksiz...
November 9, 2010
Surge arresters - Part 4: Metal-oxide surge arresters without gaps for a.c. systems
Bu standard, a.a. guc devrelerinde, gerilim darbelerinisinirlamak icin tasarimlanmis, atlama araliksiz, dogrusal olmayanmetal oksit direncli tip parafudurlari kapsar.
January 19, 2010
Surge arresters - Part 4: Metal-oxide surge arresters without gaps for a.c. systems
A description is not available for this item.
December 6, 2007
Surge arresters (Amendement 1) - Part 4: Metal oxide surge arresters without gaps for a.c. systems
Bu standard, a.a. guc devrelerinde, gerilim darbelerinisinirlamak icin tasarimlanmis, atlama araliksiz, dogrusal olmayanmetal oksit direncli tip parafudurlari kapsar.
December 21, 2006
Surge arresters - Part 4: Metal-oxide surge arresters without gaps for a.c. systems
A description is not available for this item.
TS EN 60099-4
March 9, 2006
Surge arresters Part 4: Metal oxide surge arresters without gaps for a.c. systems
Bu standard, a.a. guc devrelerinde, gerilim darbelerinisinirlamak icin tasarimlanmis, atlama araliksiz, dogrusal olmayanmetal oksit direncli tip parafudurlari kapsar.
November 4, 1997
Surge arresters-Part 4: Metal oxide surge arresters without gaps for A.C. systems
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
July 29, 1997
Surge arresters-Part 4: Metal oxide surge arresters without gaps for A.C. systems
Bu standard, a.a. guc devrelerinde, gerilim darbelerinisinirlamak icin tasarimlanmis, atlama araliksiz metal-oksitdegisken direncli farafudrlari kapsar.