TSE - TS EN 60931-1
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1 kV-Part 1:General Performance, testing and rating-Safety requirements-Guide for installation and operation
inactive
| Organization: | TSE |
| Publication Date: | 4 November 1997 |
| Status: | inactive |
| ICS Code (Power capacitors): | 31.060.70 |
Document History
April 22, 2004
Shunt power capacitors of the non self healing type for a.c.systems having a rated voltage up to and including 1 Kv ? Part 1: General- Performance, testing and rating safety requirements guide for installation and operaton
Bu Standard, ozellikle beyan gerilimi 1 kv?a kadar olan (dahil)ve frekanslari 15 Hz ile 60 Hz arasinda olan a.a. guc sistemlerindeguc faktorunun duzeltilmesi icin kullanilmasi ongorulen...
TS EN 60931-1
November 4, 1997
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1 kV-Part 1:General Performance, testing and rating-Safety requirements-Guide for installation and operation
A description is not available for this item.