TSE - TS ISO 4190-6
Lifts and service lifts- Part 6: Passanger lifts to be installated in residential buildings- Planning and selection
active
| Organization: | TSE |
| Publication Date: | 22 February 2001 |
| Status: | active |
| ICS Code (Lifts. Escalators): | 91.140.90 |
scope:
Bu standard, uygun hizmetleri saglamak amaci ile meskenlerdekullanilm
Document History
February 16, 2006
Lifts and service lifts- Part 6: Passenger lifts to be installated in residential buildings- Planning and selection
Bu standard, 50 Hz ilâ 60 Hz frekansta çalışmak üzere yapılan, beyan gerilimi 440 V’yi (fazlar arası), beyan akımı 125 A’yı ve beyan kesme kapasitesi 25 000 A’yı aşmayan, havada kesme yapan...
TS ISO 4190-6
February 22, 2001
Lifts and service lifts- Part 6: Passanger lifts to be installated in residential buildings- Planning and selection
Bu standard, uygun hizmetleri saglamak amaci ile meskenlerdekullanilmak uzere asansor tesisatlarinin planlanmasi ve secimi ileilgili kurallari kapsar.