TSE - TS 12075/T1

Plastic pipes-Light unplasticized polyvinyl chloride (PVC-U))-For discharge systems inside buildings

inactive, Most Current
Organization: TSE
Publication Date: 5 November 1996
Status: inactive
ICS Code (Plastics pipes): 23.040.20
scope:

This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.

Document History

TS 12075/T1
November 5, 1996
Plastic pipes-Light unplasticized polyvinyl chloride (PVC-U))-For discharge systems inside buildings
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
October 1, 1996
Plastic pipes-Light unplasticized polyvinyl chloride (PVC-U))-For discharge systems inside buildings
Bu standard, bina icinde kullanilan sicak ve soguk pis sular ilebina icinde kalmak kaydiyla yagmur sularinin atilmasinda ve betonicinde kalmak kaydi ile bina disi yagmur sularinin atilmasinda...
Advertisement