TSE - TS EN 60947-6-1/A2

Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section 1: Automatic transfer switching equipment; Amendment A2

inactive
Organization: TSE
Publication Date: 27 September 2005
Status: inactive
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.

Document History

February 16, 2015
Low-voltage switchgear and controlgear -- Part 6-1: Multiple function equipment - Transfer switching equipment
Bu standard, aktarma sirasinda besleme kaynagini yukten ayirmakamaciyla guc sistemlerinde kullanilan, beyan gerilimi 1000 V a.a.veya 1500 V d.a.?yi asmayan aktarmali anahtarlama donanimina...
October 30, 2014
Low-voltage switchgear and controlgear - Part 6-1: Multiple function equipment - Transfer switching equipment
A description is not available for this item.
May 22, 2007
Low-voltage switchgear and controlgear -- Part 6-1: Multiple function equipment - Transfer switching equipment
Bu standard, aktarma sirasinda besleme kaynagini yukten ayirmakamaciyla guc sistemlerinde kullanilan, beyan gerilimi 1000 V a.a.veya 1500 V d.a.?yi asmayan aktarmali anahtarlama donanimina...
December 21, 2006
Low-voltage switchgear and controlgear - Part 6-1: Multiple function equipment - Transfer switching equipment
A description is not available for this item.
February 23, 2006
Low-voltage switchgear and controlgear -- Part 6-1: Multiple function equipment - Automatic transfer switching equipment
Bu standard, aktarma sirasinda yuku sebekeden ayirmak amaciylaacil guc sistemlerinde kullanilan, beyan gerilimi 1000 V a.a. veya1500 V d.a.?yi asmayan, mahfazali veya mahfazasiz olarak teminedilen...
TS EN 60947-6-1/A2
September 27, 2005
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section 1: Automatic transfer switching equipment; Amendment A2
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
September 3, 1996
Low-voltage switchgear and controlgear; Part 6:multiple function equipment; Section 1:Automatic transfer switching equipment
A description is not available for this item.
Advertisement