TSE - TS EN 61076-4-111

Connectors for electronic equipment - Part 4-111: Printed board connectors with assessed quality; Detail specification for two-part power connector modules, for printed boards and backplanes having early mating features, and having a basic grid of 2,5 mm in accordance with IEC 60917-1

active, Most Current
Organization: TSE
Publication Date: 11 November 2002
Status: active
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

Bu standard,tekne gövdesi, üst yapı ve eklemelerin yapımında kullanılması amaçlanan malzemeler için kuralları kapsar

Document History

TS EN 61076-4-111
November 11, 2002
Connectors for electronic equipment - Part 4-111: Printed board connectors with assessed quality; Detail specification for two-part power connector modules, for printed boards and backplanes having early mating features, and having a basic grid of 2,5 mm in accordance with IEC 60917-1
Bu standard,tekne gövdesi, üst yapı ve eklemelerin yapımında kullanılması amaçlanan malzemeler için kuralları kapsar
Advertisement