TSE - TS 11254

Base Materials for Printed Circuits Part 2: Specifications Specification No.11: Thin Epoxide Woven Glass Fabric Copper-Clad Laminated Sheet, General Purpose Grade, for Use in The Fabrication of Multilayer Printed Boards

inactive, Most Current
Organization: TSE
Publication Date: 2 September 1994
Status: inactive
ICS Code (Printed circuits and boards): 31.180
scope:

Bu standard, cok katli baskili devre karti imalatindakullanilan, genel amacli, bir veya her iki yuzeyi bakir kaplanmis,bakir tabaka haric kalinliklari 0,5 mm'den 0,8 mm'ye kadar olan camlifi orulmus ince epoksi tabakalari kapsar.

Document History

TS 11254
September 2, 1994
Base Materials for Printed Circuits Part 2: Specifications Specification No.11: Thin Epoxide Woven Glass Fabric Copper-Clad Laminated Sheet, General Purpose Grade, for Use in The Fabrication of Multilayer Printed Boards
Bu standard, cok katli baskili devre karti imalatindakullanilan, genel amacli, bir veya her iki yuzeyi bakir kaplanmis,bakir tabaka haric kalinliklari 0,5 mm'den 0,8 mm'ye kadar olan camlifi orulmus...
Advertisement