TSE - TS EN 61249-2-19

Materials for printed boards and other interconnecting structures -- Part 2-19: Reinforced base materials, clad and unclad - Epoxide cross-plied linear fibreglass-reinforced laminated sheets of defined flammability (vertical burning test) copper clad

active, Most Current
Organization: TSE
Publication Date: 8 February 2005
Status: active
ICS Code (Printed circuits and boards): 31.180
scope:

Bu standard, 0,05 mm il? 0,40 mm arasi kalinlikta, belirlialevlenebilirlikte, epoksi dogrusal fiberglas ile guclendirilmisbakir kapli plakalardan olusan tabaka ozelliklerine iliskinkurallari kapsar.

Document History

TS EN 61249-2-19
February 8, 2005
Materials for printed boards and other interconnecting structures -- Part 2-19: Reinforced base materials, clad and unclad - Epoxide cross-plied linear fibreglass-reinforced laminated sheets of defined flammability (vertical burning test) copper clad
Bu standard, 0,05 mm il? 0,40 mm arasi kalinlikta, belirlialevlenebilirlikte, epoksi dogrusal fiberglas ile guclendirilmisbakir kapli plakalardan olusan tabaka ozelliklerine iliskinkurallari kapsar.
November 11, 2002
Materials for printed boards and other interconnection structures - Part 2-19: Reinforced base materials, clad and unclad; Epoxide cross-plied linear fibreglass-reinforced laminated sheet of defined flammability (vertical burning test), copper-clad (IEC 61249-2-19:2001)
Bu standard EN 300 162-2'nin kapsamında tarif edildiği gibi analog konuşma için tasarlanmış dahili anten kullanan radyo cihazlarına uygulanır. Bu standard. "...radyo cihazı öyle kurulmalıdır ki...
Advertisement