TSE - TS EN 179
Building hardware - Emergency exit devices operated by a lever handle or push pad -Requirements and test methods
inactive
| Organization: | TSE |
| Publication Date: | 20 April 2006 |
| Status: | inactive |
| ICS Code (Building accessories): | 91.190 |
scope:
Bu standard, bir panik durumun ortaya cikma ihtimali olmayanyerlerde, acma kolu veya itme pl?kasiyla mekanik olarak calisanacil durum tertibatlarinin imal?t, performans ve deney kurallarinikapsar.
Document History
February 12, 2009
Building hardware - Emergency exit devices operated by a lever handle or push pad, for use on escape routes - Requirements and test methods
A description is not available for this item.
TS EN 179
April 20, 2006
Building hardware - Emergency exit devices operated by a lever handle or push pad -Requirements and test methods
Bu standard, bir panik durumun ortaya cikma ihtimali olmayanyerlerde, acma kolu veya itme pl?kasiyla mekanik olarak calisanacil durum tertibatlarinin imal?t, performans ve deney kurallarinikapsar.
September 27, 2005
Building hardware - Emergency exit devices operated by a lever handle or push pad - Requirements and test methods
Bu standard, 50 Hz ilâ 60 Hz frekansta çalışmak üzere yapılan, beyan gerilimi 440 V’yi (fazlar arası), beyan akımı 125 A’yı ve beyan kesme kapasitesi 25 000 A’yı aşmayan, havada kesme yapan...
April 16, 1999
Building hardware - Emergency exit devices operated by a lever handle or push pad -Requirements and test methods
Bu standard, kesim için piyasaya arz edilen kasaplık mandaları kapsar.