TSE - TS EN 441-12
Refrigerated display cabinets-Part 12:Measurement of the heat extraction rate of the cabinets when the condensing unit is remote from the cabinet
inactive
| Organization: | TSE |
| Publication Date: | 4 November 1997 |
| Status: | inactive |
| ICS Code (Commercial refrigerating appliances): | 97.130.20 |
Document History
April 15, 2004
Refrigerated display cabinets ? Part 12 : Measurement of heat extraction rate of the cabinets when the condensing unit is remote from the cabinet
Bu standard, yogusturma biriminin dolaba haric? olarakyerlestirildigi ve sikistirma tipindeki veya dolayli tiptekisogutma sistemi ile birlikte kullanildigi zaman, sogutucu teshirdolaplari icin isi...
TS EN 441-12
November 4, 1997
Refrigerated display cabinets-Part 12:Measurement of the heat extraction rate of the cabinets when the condensing unit is remote from the cabinet
A description is not available for this item.