TSE - TS 12055/T1

Coal Briquettes-For Household Heating

active, Most Current
Organization: TSE
Publication Date: 5 November 1996
Status: active
ICS Code (Coals): 73.040
scope:

This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.

Document History

TS 12055/T1
November 5, 1996
Coal Briquettes-For Household Heating
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
April 8, 1996
Coal Briquettes-For Household Heating
Bu standard, komurlerden baglayicili veya baglayicisiz olarakuretilen ve icerisinde baglayici ve katki maddesi oranlari toplam%30'u gecmeyen isinma amaciyla soba ve kalorifer kazanlarindakullanilan,...
Advertisement