TSE - TS EN 1349/AC
Industrial process control valves
inactive
| Organization: | TSE |
| Publication Date: | 27 September 2005 |
| Status: | inactive |
| ICS Code (Pressure regulators): | 23.060.40 |
scope:
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.
Document History
March 23, 2010
Industrial process control valves
A description is not available for this item.
TS EN 1349/AC
September 27, 2005
Industrial process control valves
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
March 21, 2000
Industrial process control valves
A description is not available for this item.