TSE - TS ISO 6721-4

Plastics - Determination of dynamic mechanical properties - Part 4: Tensile vibration - Non-resonance method

inactive
Organization: TSE
Publication Date: 25 April 2002
Status: inactive
ICS Code (Plastics in general): 83.080.01
scope:

Bu standard, 0,01 Hz- 100 Hz frekans araliginda polimerlerin Ecekme kompleks modulunu olusturan parametrelerin tayini icinzorlamali ve rezonanssiz bir metodu kapsar.

Document History

August 27, 2015
Plastics - Determination of dynamic mechanical properties - Part 4: Tensile vibration - Non-resonance method
This part of ISO 6721 describes a forced, non-resonance methodfor determining the components of the tensile complex modulus E* ofpolymers at frequencies typically in the range 0,01 Hz to 100Hz.
TS ISO 6721-4
April 25, 2002
Plastics - Determination of dynamic mechanical properties - Part 4: Tensile vibration - Non-resonance method
Bu standard, 0,01 Hz- 100 Hz frekans araliginda polimerlerin Ecekme kompleks modulunu olusturan parametrelerin tayini icinzorlamali ve rezonanssiz bir metodu kapsar.
Advertisement