NPFC - A-A-50549

HEATERS, WATER, LIQUID FUEL (OIL-FIRED, STORAGE TYPE, NOT EXCEEDING 280,000 BTU/H INPUT CAPACITY)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 13 June 1996
Status: active
Page Count: 9
scope:

This commercial item description covers vertical, light-oil fired, storage-type water heaters having thermal inputs not exceeding 280,000 British thermal units per hour (Btu/h) (82,040 Watts (W)) and storage capacities up to 100 gallons (gal)(379 liters (L)) and constructed to Underwriters Laboratories, Inc. (UL) or American Society of Mechanical Engineers (ASME) requirements. Heaters are intended primarily for use in military residences and similar facilities. The heaters may be used in galleys, mess halls, showers, laundries, or shops where thermal input up to 280,000 Btu/h (82,040 W) will satisfy the demand.

Document History

October 6, 2020
Heaters, Water, Liquid Fuel (Oil-Fired, Storage Type, not Exceeding 280,000 BTU/H Input Capacity)
A description is not available for this item.
November 7, 2013
Heaters, Water, Liquid Fuel (Oil-Fired, Storage Type, not Exceeding 280,000 BTU/H Input Capacity)
A description is not available for this item.
May 26, 2005
HEATERS, WATER, LIQUID FUEL (OIL-FIRED, STORAGE TYPE, NOT EXCEEDING 280,000 BTU/H INPUT CAPACITY)
A description is not available for this item.
A-A-50549
June 13, 1996
HEATERS, WATER, LIQUID FUEL (OIL-FIRED, STORAGE TYPE, NOT EXCEEDING 280,000 BTU/H INPUT CAPACITY)
This commercial item description covers vertical, light-oil fired, storage-type water heaters having thermal inputs not exceeding 280,000 British thermal units per hour (Btu/h) (82,040 Watts (W)) and...

References

Advertisement