TSE - TS EN 13630-10

Explosives for civil uses - Detonating cords and safety fuses - Part 10: Determination of initiating capability of detonating cords

active
Organization: TSE
Publication Date: 27 September 2005
Status: active
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.

Document History

February 19, 2009
Explosives for civil uses - Detonating cords and safety fuses - Part 10: Determination of initiating capability of detonating cords
Bu Standard, sivil amacli bukulgen plastik kapli infil?klifitiller ile bukulgen lif orgulu infil?kli fitillerin ateslemekapasitesinin belirlenmesiyle ilgili bir metodu kapsar.
TS EN 13630-10
September 27, 2005
Explosives for civil uses - Detonating cords and safety fuses - Part 10: Determination of initiating capability of detonating cords
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
Advertisement