TSE - TS ISO 6431
Pneumatic Fluid Pover Single Rod Cylinders, 1000 kPa (10 bar) Series With Detachable, Mountings, Bores From 32 mm to 320 mm -Mounting Dimensions
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 18 January 1996 |
| Status: | inactive |
| ICS Code (Cylinders): | 23.100.20 |
scope:
Bu standard en buyuk calisma basinci 1000 KPa (10 bar) olan,yaygin olarak kullanilan pnomatik silindirlerin aralarindadegistiril
Document History
TS ISO 6431
January 18, 1996
Pneumatic Fluid Pover Single Rod Cylinders, 1000 kPa (10 bar) Series With Detachable, Mountings, Bores From 32 mm to 320 mm -Mounting Dimensions
Bu standard en buyuk calisma basinci 1000 KPa (10 bar) olan,yaygin olarak kullanilan pnomatik silindirlerin aralarindadegistirilebilirligi icin gerekli baglanti boyutlarinin bir metrikserisini kapsar.