TSE - TS 61-3
Fasteners-ISO Metric Screw Threads-Section:3-0,2 mm, 0,25 mm and 0,35 mm Fine Pitch Threads With Diameters From 1 mm To 50 mm, Nominal Sizes
inactive
| Organization: | TSE |
| Publication Date: | 19 April 1994 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Bu standard, temel profil TS 61-20'ye temel sapma vetoleranslari TS 61-16'ya, sinir olculeri ise TS 61-22'ya ve TS61-23'e uygun, anma caplari 1 mm-50 mm olan 0,2 mm, 0,25 mm ve 0,35mm, ince adimli ISO metrik vidalarin anma olculerini kapsar.
Document History
April 29, 2016
Screw threads - General purpose ISO metric screw threads - Part 3: Nominal sizes for 0,2 mm, 0,25 mm and 0,35 mm fine pitch threads with diameters from 1 mm to 50 mm
Bu standard, temel profili ISO 68-1?e, anma profili TS 61-20?yeuygun, anma caplari 1 mm - 50 mm olan, 0,2 mm, 0,25 mm ve 0,35 mmolan, ince adimli genel maksatli ISO metrik vidalarin anmaolculerini...
TS 61-3
April 19, 1994
Fasteners-ISO Metric Screw Threads-Section:3-0,2 mm, 0,25 mm and 0,35 mm Fine Pitch Threads With Diameters From 1 mm To 50 mm, Nominal Sizes
Bu standard, temel profil TS 61-20'ye temel sapma vetoleranslari TS 61-16'ya, sinir olculeri ise TS 61-22'ya ve TS61-23'e uygun, anma caplari 1 mm-50 mm olan 0,2 mm, 0,25 mm ve 0,35mm, ince adimli...