TSE - TS EN ISO/IEC 7487-1

Information technology-Data interchange on 130 mm (5,25 in) flexible disk cardridges using modified frequency modulation recording at 7958 ftprad, 1,9 tpmm (48 tpi), on both sides-ISO type 202 -Part 1:Dimensional- physical and magnetic characteristics

inactive, Most Current
Organization: TSE
Publication Date: 3 September 1996
Status: inactive
ICS Code (Magnetic storage devices in general): 35.220.20

Document History

TS EN ISO/IEC 7487-1
September 3, 1996
Information technology-Data interchange on 130 mm (5,25 in) flexible disk cardridges using modified frequency modulation recording at 7958 ftprad, 1,9 tpmm (48 tpi), on both sides-ISO type 202 -Part 1:Dimensional- physical and magnetic characteristics
A description is not available for this item.
Advertisement