TSE - TS EN 61243-2
Live working - Voltage detectors -- Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.
active, Most Current
| Organization: | TSE |
| Publication Date: | 14 April 2005 |
| Status: | active |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
scope:
Bu standard, gerilimleri 1kV?dan 36 kV a.a? ya kadar vefrekanslari 15 Hz? den 60 Hz? e kadar olan elektriksel sistemlerdekullanila
Document History
TS EN 61243-2
April 14, 2005
Live working - Voltage detectors -- Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.
Bu standard, gerilimleri 1kV?dan 36 kV a.a? ya kadar vefrekanslari 15 Hz? den 60 Hz? e kadar olan elektriksel sistemlerdekullanilan, gomulu veya gomulu olmayan guc kaynagi bulunantasinabilir gerilim...
April 16, 1999
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c
A description is not available for this item.