TSE - TS EN 3832
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650 ?C
active, Most Current
| Organization: | TSE |
| Publication Date: | 16 February 2006 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
Bu standard, bitkisel sıvı yağda kızartılmış patlıcan konservesini kapsar.
Document History
TS EN 3832
February 16, 2006
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650 ?C
Bu standard, bitkisel sıvı yağda kızartılmış patlıcan konservesini kapsar.
January 28, 2004
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650 ?C
Bu standard; eliklerde bulunabilen oranlardaki fosforun tayininde uygulanan gravimetrik bir metodu, demir ve çeliklerde bulunabilen oranlardaki fosforun tayininde uygulanan fotometrik bir metodu ve...