NPFC - MIL-M-38510/440

MICROCIRCUITS, DIGITAL, FOUR-BIT MICROPROCESSOR SLICE MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 17 July 1986
Status: active
Page Count: 46
scope:

This specification covers the detail requirements for a monolithic, silicon, TTL compatible four-bit microprocessor slice (see 6.7). Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510, with the exception that the "JAN" or "J" certification shall not be used.

The device type shall be as follows:

Device type Circuit 01 Four-bit microprocessor slice

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) Q D-5 (40-lead 0.6" × 2.06"), dual-in-line package Z See figure 1 (42-lead 0.62" × 1.06"), flat package

Supply voltage range- - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - −0.5 V dc at −12 mA to +5.5 V dc Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - 1.6 W Lead temperature (soldering, 10 seconds)- - +300°C Thermal resistance, junction-to-case (θJC): Case Q- - - - - - - - - - - - - - - - - - 0.03°C/mW Case Z- - - - - - - - - - - - - - - - - - 0.04°C/mW Junction temperature (TJ) 2/- - - - - - - - +175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage (VCC)- - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH)- - 2.0 V dc Maximum low-level input voltage (VIL) - - 0.8 V dc Case operating temperature range (TC) - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logisitic support of existing equipment.

Document History

Microcircuits, Digital, Four Bit Microprocessor Slice Monolithic Silicon
A description is not available for this item.
February 15, 2012
Microcircuits, Digital, Four Bit Microprocessor Slice Monolithic Silicon
A description is not available for this item.
May 9, 2007
Microcircuits, Digital, Four Bit Microprocessor Slice Monolithic Silicon
A description is not available for this item.
July 17, 2002
MICROCIRCUITS, DIGITAL, FOUR-BIT MICROPROCESSOR SLICE MONOLITHIC SILICON
A description is not available for this item.
November 7, 1996
MICROCIRCUITS, DIGITAL, FOUR-BIT MICROPROCESSOR SLICE MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/440
July 17, 1986
MICROCIRCUITS, DIGITAL, FOUR-BIT MICROPROCESSOR SLICE MONOLITHIC SILICON
This specification covers the detail requirements for a monolithic, silicon, TTL compatible four-bit microprocessor slice (see 6.7). Two product assurance classes and a choice of case outlines and...
July 9, 1984
MICROCIRCUITS, DIGITAL, FOUR-BIT MICROPROCESSOR SLICE MONOLITHIC SILICON
A description is not available for this item.
January 6, 1984
MICROCIRCUITS, DIGITAL, FOUR-BIT MICROPROCESSOR SLICE MONOLITHIC SILICON
A description is not available for this item.
June 17, 1982
MICROCIRCUITS, DIGITAL, FOUR-BIT MICROPROCESSOR SLICE MONOLITHIC SILICON
A description is not available for this item.
April 7, 1982
MICROCIRCUITS, DIGITAL, FOUR-BIT MICROPROCESSOR SLICE MONOLITHIC SILICON
A description is not available for this item.
February 18, 1981
MICROCIRCUITS, DIGITAL, FOUR-BIT MICROPROCESSOR SLICE MONOLITHIC SILICON
A description is not available for this item.
November 22, 1978
MICROCIRCUITS, DIGITAL, FOUR-BIT MICROPROCESSOR SLICE MONOLITHIC SILICON
A description is not available for this item.
Advertisement