TSE - TS EN 12449

Copper and copper alloys- Seamless, round tubes for general purposes

inactive
Organization: TSE
Publication Date: 8 April 2004
Status: inactive
ICS Code (Copper and copper alloys): 77.120.30
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

Bu standard , dis caplari 3 mm den 450 mm?ye kadar ( 450 mmdahil ) et kalinliklari 0,3 mm den 20 mm?ye kadar ( 20 mm dahil )olan genel amaclara uygun , dikissiz. Yuvarlak cekilmis, bakir vebakir alasimi borularda: kimyasal bilesim, ozel ozellikler,boyutlar ve sekiller ve bunlarin toleranslarini kapsar

Document History

December 9, 2016
Copper and copper alloys - Seamless, round tubes for general purposes
Bu standard , dis caplari 3 mm den 450 mm?ye kadar ( 450 mmdahil ) et kalinliklari 0,3 mm den 20 mm?ye kadar ( 20 mm dahil )olan genel amaclara uygun , dikissiz. Yuvarlak cekilmis, bakir vebakir...
April 10, 2013
Copper and copper alloys- Seamless, round tubes for general purposes
Bu standard , dis caplari 3 mm den 450 mm?ye kadar ( 450 mmdahil ) et kalinliklari 0,3 mm den 20 mm?ye kadar ( 20 mm dahil )olan genel amaclara uygun , dikissiz. Yuvarlak cekilmis, bakir vebakir...
June 5, 2012
Copper and copper alloys - Seamless, round tubes for general purposes
A description is not available for this item.
TS EN 12449
April 8, 2004
Copper and copper alloys- Seamless, round tubes for general purposes
Bu standard , dis caplari 3 mm den 450 mm?ye kadar ( 450 mmdahil ) et kalinliklari 0,3 mm den 20 mm?ye kadar ( 20 mm dahil )olan genel amaclara uygun , dikissiz. Yuvarlak cekilmis, bakir vebakir...
Advertisement