TSE - TS EN 13631-15

Explosives for civil uses - High explosives - Part 15: Calculation of thermodynamic properties

active
Organization: TSE
Publication Date: 27 September 2005
Status: active
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.

Document History

March 19, 2009
Explosives for civil uses - High explosives - Part 15: Calculation of thermodynamic properties
Bu standard, sabit hacimli patlama modelinde patlamakarakteristiklerini hesaplamak ve boylece bazi paremetreleri eldeetmek icin kullanilan metodu kapsar.
TS EN 13631-15
September 27, 2005
Explosives for civil uses - High explosives - Part 15: Calculation of thermodynamic properties
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
Advertisement