TSE - TS EN 301489-3 V1.4.1

Electromagnetic compatibility and Radio spectrum Matters (ERM);ElectroMagnetic Compatibility (EMC) standard for radio equipment and services;Part 3: Specific conditions for Short-Range Devices (SRD) operating on frequencies between 9 kHz and 40 GHz

active, Most Current
Organization: TSE
Publication Date: 13 October 2005
Status: active
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

Bu standard, EN 301489-1 ile birlikte Elektromanyetik Uyumluluk(EMU) sartlarina gore kisa mesafeli cihazlar (SRD) ile yardimcicihazlarin degerlendirilmesini kapsar. Anten girisi ve kisamesafeli cihazlarin mahfaza girisinden cikan yayinlarla ilgiliteknik ozellikler bu standardda yer almaz. Bu gibi teknikozellikler radyo spektrumunun etkin kullanilmasi ile ilgilistandardlarda bulunur.

Document History

TS EN 301489-3 V1.4.1
October 13, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM);ElectroMagnetic Compatibility (EMC) standard for radio equipment and services;Part 3: Specific conditions for Short-Range Devices (SRD) operating on frequencies between 9 kHz and 40 GHz
Bu standard, EN 301489-1 ile birlikte Elektromanyetik Uyumluluk(EMU) sartlarina gore kisa mesafeli cihazlar (SRD) ile yardimcicihazlarin degerlendirilmesini kapsar. Anten girisi ve kisamesafeli...
Advertisement