TSE - TS 11525
Connectors for Frequencies Below 3 MHz for Use With Printed Boards Part 6: Edge-Soket Connectors and Printed-Board Coonectors With 2,54 mm Contact Spacing for Single or Double-Sided Printed Boards of 1,6 mm Nominal Thickness
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 31 January 1995 |
| Status: | inactive |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Bu standard, 3 MHz'in altindaki frekanslarda, anma kalinligi 1,6mm olan tek veya iki yuzlu baskili Devre Levhalarina diger birbaskili devre lehasini veya kablolari baglamakta kullanilan 2,54 mmkontak araligina sahip baglayicilar grubunu kapsar.
Document History
TS 11525
January 31, 1995
Connectors for Frequencies Below 3 MHz for Use With Printed Boards Part 6: Edge-Soket Connectors and Printed-Board Coonectors With 2,54 mm Contact Spacing for Single or Double-Sided Printed Boards of 1,6 mm Nominal Thickness
Bu standard, 3 MHz'in altindaki frekanslarda, anma kalinligi 1,6mm olan tek veya iki yuzlu baskili Devre Levhalarina diger birbaskili devre lehasini veya kablolari baglamakta kullanilan 2,54 mmkontak...