TSE - TS 11253

Base Materials for Printed Circuits Part 2: Specifications -Specification No.10: Epoxide Non Woven/Woven Glass Reinforced Copper-Clad Laminated Sheet of Defined Flammability (Vertical Burning Test)

inactive, Most Current
Organization: TSE
Publication Date: 2 September 1994
Status: inactive
ICS Code (Printed circuits and boards): 31.180
scope:

Bu standard, her iki yuzeyi bakir kaplanmis kalinliklari 0,7mm'den 3,2 mm'ye kadar olan, aleve dayanikliligi dusey yanma deneyiile tanimlanmis orulmemis/orulmus cam lif ile kuvvetlendirilmisyuzeyleri bakir kapli tabakalar bulunan kompozit epoksi epoksitabakalari kapsar.

Document History

TS 11253
September 2, 1994
Base Materials for Printed Circuits Part 2: Specifications -Specification No.10: Epoxide Non Woven/Woven Glass Reinforced Copper-Clad Laminated Sheet of Defined Flammability (Vertical Burning Test)
Bu standard, her iki yuzeyi bakir kaplanmis kalinliklari 0,7mm'den 3,2 mm'ye kadar olan, aleve dayanikliligi dusey yanma deneyiile tanimlanmis orulmemis/orulmus cam lif ile kuvvetlendirilmisyuzeyleri...
Advertisement