TSE - TS EN 60831-2

Shount power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 kV-Part 2: Ageing test, self-Healing test and destrucion test

inactive
Organization: TSE
Publication Date: 27 November 2001
Status: inactive
ICS Code (Power capacitors): 31.060.70
scope:

.IEC 60831-1'de belirtilen kondansatorlere uygulanir ve bukondansatorlerin yaslanma deneyi kendini onarma deneyi ve tahripdeneylerini kapsar.

Document History

April 30, 2015
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 2: Ageing test, self-healing test and destruction test (IEC 60831-2:2014)
Bu standard, IEC 60831-1?e uygun olan kondansatorlere uygulanirve bu kondansatorler icin, yaslandirma deneyi, kendi kendini onarmadeneyi ve tahribat deneylerinin kurallarini kapsar.
October 30, 2014
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 2: Ageing test, self-healing test and destruction test
Bu standard, IEC 60831-1'de belirtilen kondansatorlere uygulanirve bu kondansatorlerin yaslanma deneyi, kendini onarma deneyi vetahrip deneyleri ile ilgili kurallari kapsar.
TS EN 60831-2
November 27, 2001
Shount power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 kV-Part 2: Ageing test, self-Healing test and destrucion test
.IEC 60831-1'de belirtilen kondansatorlere uygulanir ve bukondansatorlerin yaslanma deneyi kendini onarma deneyi ve tahripdeneylerini kapsar.
Advertisement