TSE - TS EN 60068-3-7

Environmental testing - Part 3-7: Supporting documentation and guidance; Measurements in temperature chambers for test A and test B (with load Amended by

active, Most Current
Organization: TSE
Publication Date: 14 April 2004
Status: active
ICS Code (Environmental testing): 19.040
ICS Code (Electrical engineering in general): 29.020
scope:

Bu standard, calisma alani icerisindeki hava dolasiminin hesabakatildigi sartlar altinda isi yayan veya isi yaymayan numunelerleyuklenmis sicaklik deney odalarinin IEC 60068-2-1 ve IEC60068-2-2?deki iklimlendirme deney metotlarinda belirtilenozellikleri sagladigini dogrulamak icin kullanilan degismez vetekrarlanabilir bir deney metodunu kapsar.

Document History

TS EN 60068-3-7
April 14, 2004
Environmental testing - Part 3-7: Supporting documentation and guidance; Measurements in temperature chambers for test A and test B (with load Amended by
Bu standard, calisma alani icerisindeki hava dolasiminin hesabakatildigi sartlar altinda isi yayan veya isi yaymayan numunelerleyuklenmis sicaklik deney odalarinin IEC 60068-2-1 ve IEC60068-2-2?deki...
November 11, 2002
Environmental testing - Part 3-7: Supporting documentation and guidance; Measurements in temperature chambers for test A and test B (with load) (IEC 60068-3-7:2001)
Bu standart, toz metalurjisi için malzeme üretiminde kullanılan sinterlenmiş yumuşak manyetik malzemelerin bazı manyetik ve mekanik özelliklerini kapsar.
Advertisement