TSE - TS IEC 603-9/T1

Connectors for frequencies below 3 MHz for use with printed boards -- Part 9: Two-part connectors for printed boards, backpanels and cable connectors, basic grid of 2,54 mm (0,1 in)

active, Most Current
Organization: TSE
Publication Date: 31 March 2005
Status: active
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

TS IEC 603-9 standardi, TS IEC 603-9/T1 ile tadil edilerek,numarasi TS EN 603-9 olarak degistirilmistir.

Document History

TS IEC 603-9/T1
March 31, 2005
Connectors for frequencies below 3 MHz for use with printed boards -- Part 9: Two-part connectors for printed boards, backpanels and cable connectors, basic grid of 2,54 mm (0,1 in)
TS IEC 603-9 standardi, TS IEC 603-9/T1 ile tadil edilerek,numarasi TS EN 603-9 olarak degistirilmistir.
Advertisement