TSE - TS 9837 HD 635 S1

Tests on external gas- pressure (gas compression) cables and accessories for alternating voltages up to and including 275 kV (U<(index)m>=300 kV)

active, Most Current
Organization: TSE
Publication Date: 17 April 2001
Status: active
ICS Code (Cables): 29.060.20
scope:

Bu standard, normal calisma esnasinda dis taraftaki bir kilifveya gomlege uygulanan 1200 kpa ila (12 bar) gecen bir gaz basincialtinda calisan ve gazin yalitimla dogrudan temasta olmadigi radyalalanli emprenye edilmis kagit yalitimli kablolara ve yardimcidonanimlara uygulanan degerleri kapsar.

Document History

TS 9837 HD 635 S1
April 17, 2001
Tests on external gas- pressure (gas compression) cables and accessories for alternating voltages up to and including 275 kV (U<(index)m>=300 kV)
Bu standard, normal calisma esnasinda dis taraftaki bir kilifveya gomlege uygulanan 1200 kpa ila (12 bar) gecen bir gaz basincialtinda calisan ve gazin yalitimla dogrudan temasta olmadigi...
Advertisement