TSE - TS EN 50181
Plug-in type bushings above 1 kv up to 36 kV and from 250A to 1,25 kA for equipmentother than liquid filled transformers
inactive
| Organization: | TSE |
| Publication Date: | 29 April 2004 |
| Status: | inactive |
| ICS Code (Bushings): | 29.080.20 |
scope:
Bu standard ,sivi ile doldurulmus transformatorler disindakidonanim icin kullanilan,beyan gerilimleri 1kV'un ustunde 36 kV'akadar (36 kV dahil) beyan akimlari 250 A'den 1250 A'e kadar vefrekanslari 15 Hz'den 60 Hz'ye kadar olan yalitkan gecisizolatorleri kapsar.
Document History
February 21, 2013
Plug-in type bushings above 1 kV up to 52 kV and from 250 A to 2,50 kA for equipment other than liquid filled transformers
Bu standard, sivi doldurulmus transformatorlerin disindakidonanim icin kullanilan en yuksek gerilimleri 1kV?un ustunde 52kV?a kadar (52 kV d?hil), beyan akimlari 250 A?den 2500 A?e kadarve...
January 13, 2011
Plug-in type bushings above 1 kV up to 52 kV and from 250 A to 2,50 kA for equipment other than liquid filled transformers
A description is not available for this item.
TS EN 50181
April 29, 2004
Plug-in type bushings above 1 kv up to 36 kV and from 250A to 1,25 kA for equipmentother than liquid filled transformers
Bu standard ,sivi ile doldurulmus transformatorler disindakidonanim icin kullanilan,beyan gerilimleri 1kV'un ustunde 36 kV'akadar (36 kV dahil) beyan akimlari 250 A'den 1250 A'e kadar vefrekanslari...
November 4, 1997
Plug-in type bushings above 1 kV up to 36 kV and from 250 A to 1,25 kA for equipment other than liquid filled transformers
A description is not available for this item.