TSE - TS EN 2930

Aerospace series-Bolts, double hexagon head, relieved shank, Iong thread, in heat resisting nickel base alloy NI- P1 01 HT (Waspaloy), silver plated - Classification: 1210 Mpa (at ambient temperature)/ 730?C

active, Most Current
Organization: TSE
Publication Date: 15 February 2005
Status: active
ICS Code (Bolts, screws, studs): 49.030.20
scope:

-Bu standard, havacilikta kullanilan cift altigen basli,inceltilmis govdeli, uzun vida disli, isiya dayanikli nikel esaslialasimdan yapilmis (NI-P-101HT, Waspaloy), gumus kapli, 1210 MPa(Ortam sicakliginda) / 730 ?C sinifina ait civatalari kapsar.

Document History

TS EN 2930
February 15, 2005
Aerospace series-Bolts, double hexagon head, relieved shank, Iong thread, in heat resisting nickel base alloy NI- P1 01 HT (Waspaloy), silver plated - Classification: 1210 Mpa (at ambient temperature)/ 730?C
-Bu standard, havacilikta kullanilan cift altigen basli,inceltilmis govdeli, uzun vida disli, isiya dayanikli nikel esaslialasimdan yapilmis (NI-P-101HT, Waspaloy), gumus kapli, 1210 MPa(Ortam...
September 3, 1996
Aerospace series-Bolts, double hexagon head, relieved shank, long thread, in head resisting nickel base alloy NI-P101HT (Waspaloy), silver plated-Classification: 1210 MPa (at ambient temperature)/730 C
A description is not available for this item.
Advertisement