TSE - TS EN 301357-2 V1.2.1

Electromagnetic compatibility and radio spectrum matters (ERM); Cordless audio devices in the range 25 MHz to 2000 MHz; Consumer radio microphones and in-ear monitoring systems operating in the cept harmonized band 863 MHz to 865 MHz;Part 2:Harmonized en under article 3.2 of the R&TTE Directive

inactive, Most Current
Organization: TSE
Publication Date: 19 March 2003
Status: inactive
ICS Code (Telecommunications in general): 33.020
scope:

Bu standard, analog modulasyonlu 300 kHz band genisligi yada 300kHz veya 1200 kHz sayisal FDMA modulasyon kullanan kablosuz ses,tuketici radyo mikrofonlar ve kulak ici izleme cihazlarinikapsar.

Document History

TS EN 301357-2 V1.2.1
March 19, 2003
Electromagnetic compatibility and radio spectrum matters (ERM); Cordless audio devices in the range 25 MHz to 2000 MHz; Consumer radio microphones and in-ear monitoring systems operating in the cept harmonized band 863 MHz to 865 MHz;Part 2:Harmonized en under article 3.2 of the R&TTE Directive
Bu standard, analog modulasyonlu 300 kHz band genisligi yada 300kHz veya 1200 kHz sayisal FDMA modulasyon kullanan kablosuz ses,tuketici radyo mikrofonlar ve kulak ici izleme cihazlarinikapsar.
Advertisement