TSE ECE R 96

Uniform provisions concerning the approval of compression ignition (C.I.) Engines to be installed in agricultural and forestry tractors with regard to the emmissions of pollutants by the engine

inactive
Organization: TSE
Publication Date: 1 January 1998
Status: inactive
ICS Code (Air quality in general): 13.040.01
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
ICS Code (Transport exhaust emissions): 13.040.50
ICS Code (Special purpose vehicles): 43.160

Document History

January 10, 2008
Uniform provisions concerning the approval of compression ignition (C.I.) Engines to be installed in agricultural and forestry tractors with regard to the emmissions of pollutants by the engine
Bu Regulasyon, asagidaki ozelliklere sahip sikistirma ateslemeli(C.I.) motorlardan kaynaklanan gaz ve parcacik h?lindekikirleticilerin emisyonu icin uygulanir. 1.1 18 kW?dan daha fazla,ancak 560 kW?i...
TSE ECE R 96
January 1, 1998
Uniform provisions concerning the approval of compression ignition (C.I.) Engines to be installed in agricultural and forestry tractors with regard to the emmissions of pollutants by the engine
A description is not available for this item.
Advertisement