TSE - TS 6945
A.C. Insulation-Enclosed Switchgear and Controlgear for Rated Voltages Above 1 kV and up to and Including 38 kV
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 2 May 1989 |
| Status: | inactive |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
Bu standard, bina icersinde kullanilmasi amaclanan, anmagerilimleri 1 kV'nin ustunde ve 38 kV'ye kadar (38 kV dahil) veisletme frekanslari 60 Hz'ye kadar ve 60 Hz olan alternatif akimli,imal edildigi yerde monte edilmis (prefabrik), yalitkan mahfazalianahtarlama
Document History
TS 6945
May 2, 1989
A.C. Insulation-Enclosed Switchgear and Controlgear for Rated Voltages Above 1 kV and up to and Including 38 kV
Bu standard, bina icersinde kullanilmasi amaclanan, anmagerilimleri 1 kV'nin ustunde ve 38 kV'ye kadar (38 kV dahil) veisletme frekanslari 60 Hz'ye kadar ve 60 Hz olan alternatif akimli,imal edildigi...