TSE - TS EN ISO 283-1
Textile conveyor belts- Full thickness tensile testing- Part 1: Determination of tensile stength elongation at break and elongation at the reference load (ISO 283-1:2000)
inactive
| Organization: | TSE |
| Publication Date: | 21 November 2000 |
| Status: | inactive |
| ICS Code (Components for conveyors): | 53.040.20 |
Document History
April 27, 2004
Textile conveyor belts - Full thickness tensile testing - Part 1: Determination of tensile strength, elongation at break and elongation at the reference load
Bu standard, tekstil karkasli konveyor bantlarin toplam kopmamukavemeti, kopma uzamasi ve referans yukte uzamayi tayin etmekicin uygulanan bir deney metodunu kapsar.
TS EN ISO 283-1
November 21, 2000
Textile conveyor belts- Full thickness tensile testing- Part 1: Determination of tensile stength elongation at break and elongation at the reference load (ISO 283-1:2000)
A description is not available for this item.