TSE - TS EN ISO 9974-3
Connections for general use and fluid power- Post and stud ends with ISO 261 threads with elastomeric or metal- to- metal sealing- Part 3: Stud ends with metal-to-metal sealing (type B) (ISO 9974-3:1996)
active, Most Current
| Organization: | TSE |
| Publication Date: | 10 March 2003 |
| Status: | active |
| ICS Code (Filters, seals and contamination of fluids): | 23.100.60 |
scope:
Bu standard ISO 261'e gore vidadisi acilmis, agir seri (Sserisi), hafif seri (L serisi) ve cok seri (LL serisi) metaalmetale sizdirmaz uclarinin olculerini, calisma sartlarini ve deneymetotlarini kapsar. Bu standard ayrica, bu baglanti uclarinin kisagosterilislerini
Document History
TS EN ISO 9974-3
March 10, 2003
Connections for general use and fluid power- Post and stud ends with ISO 261 threads with elastomeric or metal- to- metal sealing- Part 3: Stud ends with metal-to-metal sealing (type B) (ISO 9974-3:1996)
Bu standard ISO 261'e gore vidadisi acilmis, agir seri (Sserisi), hafif seri (L serisi) ve cok seri (LL serisi) metaalmetale sizdirmaz uclarinin olculerini, calisma sartlarini ve deneymetotlarini...