MODUK - DEF STAN 62-2: PART 2
Battery Operated Lights, Torches, and Lanterns, Electric Part 2: Torches, Hand, Electric
| Organization: | MODUK |
| Publication Date: | 1 October 1974 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This Specification consists of:
a. SECTION 1
Dual purpose electric hand torches of robust construction arranged to, contain two 1.5 volt dry batteries in line and to emit a bean of light, at right angles to the centre line of the body (Type A) or inline with the centre line of the body (Type B).
Type A. Moulded plastic construction. Tropicalized and watertight. Fixed focus.
Type B. Steel construction. Non-tropicalized and nonwatertight. Focusing.
b. SECTION 2
A light filter adapter for attachment to the Type A torch and a marshalling wand for attachment to the Type B.
Document History