TSE - TS EN 60601-2-18/A1

Medical electrical equipment - Part 2: Particular requirements for the safety of endoscopic equipment

inactive
Organization: TSE
Publication Date: 27 September 2005
Status: inactive
ICS Code (Diagnostic equipment): 11.040.55
scope:

This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.

Document History

February 18, 2016
Medical electrical equipment - Part 2-18: Particular requirements for the basic safety and essential performance of endoscopic equipment
This International Standard applies to the BASIC SAFETY andESSENTIAL PERFORMANCE of ENDOSCOPIC EQUIPMENT together with itsINTERCONNECTION CONDITIONS and INTERFACE CONDITIONS.
April 17, 2008
Medical electrical equipment - Part 2: Particular requirements for the safety of endoscopic equipment
Bu standard, ENDOSKOPI DONANIMININ ve bu DONANIM ile birlikteENDOSKOPI AMACIYLA KULLANILAN AKSESUARLARIN BIRBIRLERI ARASINDAKIBAGLANTI SARTLARINI ve guvenligi ile ilgili kurallari kapsar.
April 17, 2008
Medical electrical equipment - Part 2: Particular requirements for the safety of endoscopic equipment
Bu standard, ENDOSKOPI DONANIMININ ve bu DONANIM ile birlikteENDOSKOPI AMACIYLA KULLANILAN AKSESUARLARIN BIRBIRLERI ARASINDAKIBAGLANTI SARTLARINI ve guvenligi ile ilgili kurallari kapsar.
TS EN 60601-2-18/A1
September 27, 2005
Medical electrical equipment - Part 2: Particular requirements for the safety of endoscopic equipment
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
September 3, 1996
Medical electrical equipment-Part 2: Particular requirements for the safety of endoscopic equipment
A description is not available for this item.
Advertisement