TSE - TS EN 2870
Aerospace series-Bolts, normal bihexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS <(Index)2> lubricated-Classification: 1100 MPa (at ambient temperature)/315 C
inactive
| Organization: | TSE |
| Publication Date: | 3 September 1996 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
April 28, 2004
Aerospace series ? Bolts, normal bihexagonal head, close tolerance normal shank, short thread, in titanium alloy anodized, MoS2 lubricated ? Classification : 1100 MPa (at ambient temperature) / 315 ?C
-Bu standard, dar toleransli normal govdeli, kisa disli,titanyum alasimindan yapilmis, anodlanmis, MoS2 ile yaglanmis,normal on iki kose basli civatalarin ozelliklerini kapsar
TS EN 2870
September 3, 1996
Aerospace series-Bolts, normal bihexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS <(Index)2> lubricated-Classification: 1100 MPa (at ambient temperature)/315 C
A description is not available for this item.