TSE - TS EN 60297-5-105

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482, 6 mm (19 in) series - Part 5-105: Subracks and associated plug-in units; Alignment and/or earth pin (IEC 60297-5-105:2001)

inactive, Most Current
Organization: TSE
Publication Date: 17 April 2003
Status: inactive
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

Bu standard IEC 60297-3, IEC 60297-4 ve IEC 60297-5-107standardlarina uyan alt raflara ve en az dort yatay adim (HP)genislige sahip on panelli levha tipii gecmeli birimlere ilaveedilen bir ayar ve/veya topraklama ucu metodunu genisletilmisozelliklerini kapsar.

Document History

TS EN 60297-5-105
April 17, 2003
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482, 6 mm (19 in) series - Part 5-105: Subracks and associated plug-in units; Alignment and/or earth pin (IEC 60297-5-105:2001)
Bu standard IEC 60297-3, IEC 60297-4 ve IEC 60297-5-107standardlarina uyan alt raflara ve en az dort yatay adim (HP)genislige sahip on panelli levha tipii gecmeli birimlere ilaveedilen bir ayar...
Advertisement