FORD - WSK-M8G225-A3

GASKET, STEEL CORE, FIBER SHEET

inactive
Organization: FORD
Publication Date: 20 March 1998
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by these specifications consist of a perforated low carbon steel core covered equally on both sides with a synthetic rubber bonded inorganic and organic fiber facing. The assembly is impregnated with a special plastic.

Document History

May 9, 2012
GASKET, STEEL CORE, FIBER SHEET ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications consist of a perforated low carbon steel core covered equally on both sides with a synthetic rubber bonded inorganic and organic fiber facing....
WSK-M8G225-A3
March 20, 1998
GASKET, STEEL CORE, FIBER SHEET
1. SCOPE The materials defined by these specifications consist of a perforated low carbon steel core covered equally on both sides with a synthetic rubber bonded inorganic and organic fiber facing....

References

Advertisement