TSE - TS EN 200/T1
Sanitary tapware;general technical specifications for single taps and mixer taps(nominal size 1/2) PN 10,mimimum flow pressure 0.05 MPa (0.5 bar)
inactive
| Organization: | TSE |
| Publication Date: | 29 July 1997 |
| Status: | inactive |
| ICS Code (Sanitary installations): | 91.140.70 |
Document History
February 4, 2010
Sanitary tapware - Single taps and combination taps for water supply systems of type 1 and type 2 - General technical specification
Bu standard; a) Tip 1 besleme sisteminde (Sekil 1) ve Tip 2besleme sisteminde (Sekil 2) kullanilan dikey musluklar, camasirmusluklari, tek ve cok delikli bataryalarin uygulama alanini, b) ??ve ??...
February 19, 2009
Sanitary tapware - Single taps and combination taps (PN 10) - General technical specification
Bu standard musluk ve bataryalarin uyacagi boyutsal,sizdirmazlik, basinca mukavemet, hidrolik, mekanik mukavemet omurve akustik ozellikler ve bu ozelliklerin dogulanmasi metodlarinikapsar.
TS EN 200/T1
July 29, 1997
Sanitary tapware;general technical specifications for single taps and mixer taps(nominal size 1/2) PN 10,mimimum flow pressure 0.05 MPa (0.5 bar)
A description is not available for this item.
March 11, 1997
Sanitary tapware;general technical specifications for single taps and mixer taps(nominal size 1/2) PN 10,mimimum flow pressure 0.05 MPa (0.5 bar)
Bu standard musluk ve bataryalarin uyacagi boyutsal,sizdirmazlik, basinca mukavemet, hidrolik, mekanik mukavemet omurve akustik ozellikler ve bu ozelliklerin dogulanmasi metodlarinikapsar.