TSE - TS EN 61300-3-14

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Accuracy and repeatability of the attenuation settings of a variable attenuato

inactive
Organization: TSE
Publication Date: 7 April 2003
Status: inactive
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

.Bu standard, degisken bir zayiflaticinin zayiflatma ayarlarini,tekrarlanabilirligini ve dogrulugunu olcmektir.

Document History

February 18, 2015
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator
This part of IEC 61300 provides a method to measure the errorand repeatability of the attenuation value settings of a variableoptical attenuator (VOA). There are two control technologies forVOAs,...
July 3, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Accuracy and repeatability of the attenuation settings of a variable attenuator
A description is not available for this item.
TS EN 61300-3-14
April 7, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Accuracy and repeatability of the attenuation settings of a variable attenuato
.Bu standard, degisken bir zayiflaticinin zayiflatma ayarlarini,tekrarlanabilirligini ve dogrulugunu olcmektir.
Advertisement