TSE - TS EN 300220-3 V 1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 3: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive
| Organization: | TSE |
| Publication Date: | 13 March 2003 |
| Status: | active |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
scope:
Bu standard EN 300220-1'in kapsaminda tarif edildigi gibi kisamesafeli verici ve alici cihazlarina uygulanir. Bu standard radyocihazi oyle kurulmalidir ki karasal/uzay radyo haberlesmelerine veyorunge kaynaklarina tahsis edilen spektrumu zararli girisimlerdenkacinma
Document History