TSE - TS EN 61558-2-5

Safety of power transformers, power supply units and similar- Part 2-5: Particular requirements for shaver transformers and shaver supply units

inactive
Organization: TSE
Publication Date: 8 February 2005
Status: inactive
ICS Code (Transformers. Reactors): 29.180
scope:

Bu standard, beyan besleme gerilimi 250 V a.a.?yi asmayan, beyancikis gucu 20 VA?den daha az olmayan ve 50 VA?i asmayan, beyancikis gerilimi 250 V?u ve beyan frekansi 500 Hz?i asmayan, tekfazli, hava sogutmali ayirma transformatorunun ve bir veya dahafazla soket cikisinin bir butun h?linde toplandigi, tiras makinasibesleme birimlerini kapsar.

Document History

January 13, 2011
Safety of transformers, reactors, power supply units and combinations thereof -- Part 2-5: Particular requirements and tests for transformer for shavers, power supply units for shavers and shaver supply units
A description is not available for this item.
TS EN 61558-2-5
February 8, 2005
Safety of power transformers, power supply units and similar- Part 2-5: Particular requirements for shaver transformers and shaver supply units
Bu standard, beyan besleme gerilimi 250 V a.a.?yi asmayan, beyancikis gucu 20 VA?den daha az olmayan ve 50 VA?i asmayan, beyancikis gerilimi 250 V?u ve beyan frekansi 500 Hz?i asmayan, tekfazli, hava...
April 16, 1999
Safety of power transformers, power supply units and similar - Part 2-5: Particular requirements for shaver transformers and shaver supply units
A description is not available for this item.
Advertisement