TSE - TS EN 4496

Aerospace series - Screws, 100? countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature) / 315 ?C

active
Organization: TSE
Publication Date: 20 July 2006
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

March 27, 2007
Aerospace series - Screws, 100? countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1100
A description is not available for this item.
TS EN 4496
July 20, 2006
Aerospace series - Screws, 100? countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature) / 315 ?C
A description is not available for this item.
Advertisement