TSE - TS EN 61800-3/A11
Adjustable speed electrical power drive systems - Part 3: EMC product standard including specific test methods; Amendment A11
inactive
| Organization: | TSE |
| Publication Date: | 27 September 2005 |
| Status: | inactive |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
scope:
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.
Document History
June 5, 2012
Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods
A description is not available for this item.
December 27, 2005
Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods
Bu standard, ortam sıcaklıklarına maruz, su kapasitesi 0.5 litre ile 150 litre (dahil) arasında olan, taşınabilir ve yeniden doldurulabilir, kaynaklı, çelik LPG tüplerinin imalâtı esnasında malzeme,...
TS EN 61800-3/A11
September 27, 2005
Adjustable speed electrical power drive systems - Part 3: EMC product standard including specific test methods; Amendment A11
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
November 4, 1997
Adjustable speed electrical power drive systems-Part 3:EMC product standard including specific test methods
A description is not available for this item.