TSE - TS HD 428.2.2 S1
Three phase- oil- immersed distribution transformers 50 Hz from 50 to 2500 kVA with highest voltage for equipment not exceeding 36 kV Part 2: Distribution transformers with cable boxes on the high-voltage and/or low voltage side- Section 2:Cable boxes type 1 for use on distribution transformers meeting the requirements of HD 428.2.1 S1
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 27 April 2003 |
| Status: | inactive |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
Bu standard kablo damarlarinin sonlandirildigi tip 1 kablokutulari icin ozellikleri kapsar.
Document History
TS HD 428.2.2 S1
April 27, 2003
Three phase- oil- immersed distribution transformers 50 Hz from 50 to 2500 kVA with highest voltage for equipment not exceeding 36 kV Part 2: Distribution transformers with cable boxes on the high-voltage and/or low voltage side- Section 2:Cable boxes type 1 for use on distribution transformers meeting the requirements of HD 428.2.1 S1
Bu standard kablo damarlarinin sonlandirildigi tip 1 kablokutulari icin ozellikleri kapsar.